Vishay Intertechnology, Inc. RES 6.8 OHM 1% WW AXIAL ALSR036R800FE12

Description
RES 6.8ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.8ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.8 OHM 1% WW AXIAL - ALSR036R800FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.8 OHM 1% WW AXIAL
ALSR036R800FE12
RES 6.8 OHM 1% WW AXIAL ALSR036R800FE12
RES 6.8ohm 1% WW AXIAL

RES 6.8ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR-3-6.8-1%-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR-3-6.8-1%-ND
Through Hole Resistors ALSR-3-6.8-1%-ND
6.8 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

6.8 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR036R800FE12 ALSR-3-6.8-1%-ND
Product Name RES 6.8 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.8 ohms 6.8 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistors - Chip Resistor - Surface Mount - 1375359-BVT-I-R003-1.0 - Win Source Electronics
Specs
Resistance Range 0.0030 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details