Vishay Intertechnology, Inc. RES 6.0K OHM 1% WW AXIAL ALSR036K000FE12

Description
RES 6.0Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.0Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.0K OHM 1% WW AXIAL - ALSR036K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.0K OHM 1% WW AXIAL
ALSR036K000FE12
RES 6.0K OHM 1% WW AXIAL ALSR036K000FE12
RES 6.0Kohm 1% WW AXIAL

RES 6.0Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-6.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-6.0K-ND
Through Hole Resistors ALSR3F-6.0K-ND
6 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

6 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Through-Hole 6Kohm Resistor - 53-ALSR036K000FE12 - ERSAELECTRONICS PTE. LTD.
Singapore
Through-Hole 6Kohm Resistor
53-ALSR036K000FE12
Through-Hole 6Kohm Resistor 53-ALSR036K000FE12
Wirewound Resistors - Through Hole 3watt 6Kohm 1% Product overview: ALSR036K000FE12 from Vishay / Huntington Electric, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ALSR036K000FE12 can be used for catalog matching and distributor lookup.

Wirewound Resistors - Through Hole 3watt 6Kohm 1% Product overview: ALSR036K000FE12 from Vishay / Huntington Electric, Inc. is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 6Kohm. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Through-Hole, 6Kohm, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-ALSR036K000FE12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ERSAELECTRONICS PTE. LTD.
Product Category Resistors Resistors Resistors
Product Number ALSR036K000FE12 ALSR3F-6.0K-ND 53-ALSR036K000FE12
Product Name RES 6.0K OHM 1% WW AXIAL Through Hole Resistors Through-Hole 6Kohm Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6000 ohms 6000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614353-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 30100 ohms
View Details
2 suppliers