Vishay Intertechnology, Inc. Through Hole Resistors ALSR0368R00FE12

Description
68 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
68 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-68-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-68-ND
Through Hole Resistors ALSR3F-68-ND
68 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

68 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 68 OHM 1% WW AXIAL - ALSR0368R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68 OHM 1% WW AXIAL
ALSR0368R00FE12
RES 68 OHM 1% WW AXIAL ALSR0368R00FE12
RES 68ohm 1% WW AXIAL

RES 68ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3F-68-ND ALSR0368R00FE12
Product Name Through Hole Resistors RES 68 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 68 ohms 68 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details