Vishay Intertechnology, Inc. RES 680 OHM 5% WW AXIAL ALSR03680R0JE12

Description
RES 680ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 680ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 5% WW AXIAL - ALSR03680R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 5% WW AXIAL
ALSR03680R0JE12
RES 680 OHM 5% WW AXIAL ALSR03680R0JE12
RES 680ohm 5% WW AXIAL

RES 680ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-680-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-680-ND
Through Hole Resistors ALSR3J-680-ND
680 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

680 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03680R0JE12 ALSR3J-680-ND
Product Name RES 680 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 680 ohms 680 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Chassis Mount Resistors - 4-2176470-2 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details