Vishay Intertechnology, Inc. Through Hole Resistors ALSR03680R0FE12

Description
680 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
680 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-680-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-680-ND
Through Hole Resistors ALSR3F-680-ND
680 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

680 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 680 OHM 1% WW AXIAL - ALSR03680R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1% WW AXIAL
ALSR03680R0FE12
RES 680 OHM 1% WW AXIAL ALSR03680R0FE12
RES 680ohm 1% WW AXIAL

RES 680ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3F-680-ND ALSR03680R0FE12
Product Name Through Hole Resistors RES 680 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 680 ohms 680 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Through Hole Resistors - C3A1R5JT-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details