Vishay Intertechnology, Inc. Through Hole Resistors ALSR03600R0FE12

Description
600 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
600 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-600-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-600-ND
Through Hole Resistors ALSR3F-600-ND
600 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

600 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 600 OHM 1% WW AXIAL - ALSR03600R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 600 OHM 1% WW AXIAL
ALSR03600R0FE12
RES 600 OHM 1% WW AXIAL ALSR03600R0FE12
RES 600ohm 1% WW AXIAL

RES 600ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3F-600-ND ALSR03600R0FE12
Product Name Through Hole Resistors RES 600 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 600 ohms 600 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375419-VMS-R220-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.2200 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details