Vishay Intertechnology, Inc. RES 5.6K OHM 5% WW AXIAL ALSR035K600JE12

Description
RES 5.6Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 5.6Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.6K OHM 5% WW AXIAL - ALSR035K600JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.6K OHM 5% WW AXIAL
ALSR035K600JE12
RES 5.6K OHM 5% WW AXIAL ALSR035K600JE12
RES 5.6Kohm 5% WW AXIAL

RES 5.6Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-5.6K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-5.6K-ND
Through Hole Resistors ALSR3J-5.6K-ND
5.6 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

5.6 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR035K600JE12 ALSR3J-5.6K-ND
Product Name RES 5.6K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5600 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMK-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through-Hole Resistors - 8-1623746-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2700 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers