Vishay Intertechnology, Inc. RES 5.0K OHM 1% WW AXIAL ALSR035K000FE12

Description
RES 5.0Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.0Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.0K OHM 1% WW AXIAL - ALSR035K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.0K OHM 1% WW AXIAL
ALSR035K000FE12
RES 5.0K OHM 1% WW AXIAL ALSR035K000FE12
RES 5.0Kohm 1% WW AXIAL

RES 5.0Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-5.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-5.0K-ND
Through Hole Resistors ALSR3F-5.0K-ND
5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR035K000FE12 ALSR3F-5.0K-ND
Product Name RES 5.0K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5000 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614885-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 270000 ohms
View Details
2 suppliers
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details