Vishay Intertechnology, Inc. Through Hole Resistors ALSR0356R00JE12

Description
56 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
56 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3J-56-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-56-ND
Through Hole Resistors ALSR3J-56-ND
56 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 56 OHM 5% WW AXIAL - ALSR0356R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 5% WW AXIAL
ALSR0356R00JE12
RES 56 OHM 5% WW AXIAL ALSR0356R00JE12
RES 56ohm 5% WW AXIAL

RES 56ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3J-56-ND ALSR0356R00JE12
Product Name Through Hole Resistors RES 56 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C362J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 2-2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers