Vishay Intertechnology, Inc. RES 56 OHM 1% WW AXIAL ALSR0356R00FE12

Description
RES 56ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 56ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1% WW AXIAL - ALSR0356R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1% WW AXIAL
ALSR0356R00FE12
RES 56 OHM 1% WW AXIAL ALSR0356R00FE12
RES 56ohm 1% WW AXIAL

RES 56ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-56-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-56-ND
Through Hole Resistors ALSR3F-56-ND
56 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

56 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0356R00FE12 ALSR3F-56-ND
Product Name RES 56 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56 ohms 56 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375361-BVB-M-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details