Vishay Intertechnology, Inc. RES 560 OHM 1% WW AXIAL ALSR03560R0FE12

Description
RES 560ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 560ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1% WW AXIAL - ALSR03560R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1% WW AXIAL
ALSR03560R0FE12
RES 560 OHM 1% WW AXIAL ALSR03560R0FE12
RES 560ohm 1% WW AXIAL

RES 560ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-560-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-560-ND
Through Hole Resistors ALSR3F-560-ND
560 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

560 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03560R0FE12 ALSR3F-560-ND
Product Name RES 560 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details