Vishay Intertechnology, Inc. RES 4.0 OHM 1% WW AXIAL ALSR034R000FE12

Description
RES 4.0ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.0ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.0 OHM 1% WW AXIAL - ALSR034R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.0 OHM 1% WW AXIAL
ALSR034R000FE12
RES 4.0 OHM 1% WW AXIAL ALSR034R000FE12
RES 4.0ohm 1% WW AXIAL

RES 4.0ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-4.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-4.0-ND
Through Hole Resistors ALSR3F-4.0-ND
4 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

4 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR034R000FE12 ALSR3F-4.0-ND
Product Name RES 4.0 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4 ohms 4 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Chassis Mount Resistors - 2176470-4 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers