Vishay Intertechnology, Inc. RES 4.7K OHM 1% WW AXIAL ALSR034K700FE12

Description
RES 4.7Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 4.7Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.7K OHM 1% WW AXIAL - ALSR034K700FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1% WW AXIAL
ALSR034K700FE12
RES 4.7K OHM 1% WW AXIAL ALSR034K700FE12
RES 4.7Kohm 1% WW AXIAL

RES 4.7Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-4.7K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-4.7K-ND
Through Hole Resistors ALSR3F-4.7K-ND
4.7 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

4.7 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR034K700FE12 ALSR3F-4.7K-ND
Product Name RES 4.7K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 4700 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details