Vishay Intertechnology, Inc. Through Hole Resistors ALSR034K000FE12

Description
4 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
4 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-4.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-4.0K-ND
Through Hole Resistors ALSR3F-4.0K-ND
4 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

4 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 4.0K OHM 1% WW AXIAL - ALSR034K000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.0K OHM 1% WW AXIAL
ALSR034K000FE12
RES 4.0K OHM 1% WW AXIAL ALSR034K000FE12
RES 4.0Kohm 1% WW AXIAL

RES 4.0Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3F-4.0K-ND ALSR034K000FE12
Product Name Through Hole Resistors RES 4.0K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers