Vishay Intertechnology, Inc. RES 450 OHM 5% WW AXIAL ALSR03450R0JE12

Description
RES 450ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 450ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 450 OHM 5% WW AXIAL - ALSR03450R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 450 OHM 5% WW AXIAL
ALSR03450R0JE12
RES 450 OHM 5% WW AXIAL ALSR03450R0JE12
RES 450ohm 5% WW AXIAL

RES 450ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-450-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-450-ND
Through Hole Resistors ALSR3J-450-ND
450 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

450 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03450R0JE12 ALSR3J-450-ND
Product Name RES 450 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 450 ohms 450 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1722153 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756230 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details