Vishay Intertechnology, Inc. RES 3.0 OHM 5% WW AXIAL ALSR033R000JE12

Description
RES 3.0ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.0ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.0 OHM 5% WW AXIAL - ALSR033R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0 OHM 5% WW AXIAL
ALSR033R000JE12
RES 3.0 OHM 5% WW AXIAL ALSR033R000JE12
RES 3.0ohm 5% WW AXIAL

RES 3.0ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-3.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-3.0-ND
Through Hole Resistors ALSR3J-3.0-ND
3 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

3 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR033R000JE12 ALSR3J-3.0-ND
Product Name RES 3.0 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3 ohms 3 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details