Vishay Intertechnology, Inc. RES 3.0 OHM 1% WW AXIAL ALSR033R000FE12

Description
RES 3.0ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.0ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.0 OHM 1% WW AXIAL - ALSR033R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.0 OHM 1% WW AXIAL
ALSR033R000FE12
RES 3.0 OHM 1% WW AXIAL ALSR033R000FE12
RES 3.0ohm 1% WW AXIAL

RES 3.0ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-3.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-3.0-ND
Through Hole Resistors ALSR3F-3.0-ND
3 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

3 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR033R000FE12 ALSR3F-3.0-ND
Product Name RES 3.0 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3 ohms 3 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details