Vishay Intertechnology, Inc. RES 3.9K OHM 5% WW AXIAL ALSR033K900JE12

Description
RES 3.9Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 5% WW AXIAL - ALSR033K900JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 5% WW AXIAL
ALSR033K900JE12
RES 3.9K OHM 5% WW AXIAL ALSR033K900JE12
RES 3.9Kohm 5% WW AXIAL

RES 3.9Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-3.9K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-3.9K-ND
Through Hole Resistors ALSR3J-3.9K-ND
3.9 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR033K900JE12 ALSR3J-3.9K-ND
Product Name RES 3.9K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers