Vishay Intertechnology, Inc. RES 3.9K OHM 1% WW AXIAL ALSR033K900FE12

Description
RES 3.9Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 3.9Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.9K OHM 1% WW AXIAL - ALSR033K900FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.9K OHM 1% WW AXIAL
ALSR033K900FE12
RES 3.9K OHM 1% WW AXIAL ALSR033K900FE12
RES 3.9Kohm 1% WW AXIAL

RES 3.9Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-3.9K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-3.9K-ND
Through Hole Resistors ALSR3F-3.9K-ND
3.9 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

3.9 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR033K900FE12 ALSR3F-3.9K-ND
Product Name RES 3.9K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 3900 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 457472 - RS Components, Ltd.
Specs
Category / Application Power Applications
Technology / Construction Wirewound; Wirewound
Mounting / Packaging Aluminium
View Details
Through Hole Resistors - 2019-CF1/4C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers