Vishay Intertechnology, Inc. RES 39 OHM 5% WW AXIAL ALSR0339R00JE12

Description
RES 39ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 39ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39 OHM 5% WW AXIAL - ALSR0339R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39 OHM 5% WW AXIAL
ALSR0339R00JE12
RES 39 OHM 5% WW AXIAL ALSR0339R00JE12
RES 39ohm 5% WW AXIAL

RES 39ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-39-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-39-ND
Through Hole Resistors ALSR3J-39-ND
39 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

39 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0339R00JE12 ALSR3J-39-ND
Product Name RES 39 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers