Vishay Intertechnology, Inc. RES 35 OHM 1% WW AXIAL ALSR0335R00FE12

Description
RES 35ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 35ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 35 OHM 1% WW AXIAL - ALSR0335R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 35 OHM 1% WW AXIAL
ALSR0335R00FE12
RES 35 OHM 1% WW AXIAL ALSR0335R00FE12
RES 35ohm 1% WW AXIAL

RES 35ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-35-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-35-ND
Through Hole Resistors ALSR3F-35-ND
35 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

35 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0335R00FE12 ALSR3F-35-ND
Product Name RES 35 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 35 ohms 35 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers