Vishay Intertechnology, Inc. RES 350 OHM 5% WW AXIAL ALSR03350R0JE12

Description
RES 350ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 350ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 350 OHM 5% WW AXIAL - ALSR03350R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 350 OHM 5% WW AXIAL
ALSR03350R0JE12
RES 350 OHM 5% WW AXIAL ALSR03350R0JE12
RES 350ohm 5% WW AXIAL

RES 350ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-350-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-350-ND
Through Hole Resistors ALSR3J-350-ND
350 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

350 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03350R0JE12 ALSR3J-350-ND
Product Name RES 350 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 350 ohms 350 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details