Vishay Intertechnology, Inc. RES 33 OHM 1% WW AXIAL ALSR0333R00FE12

Description
RES 33ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 33ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33 OHM 1% WW AXIAL - ALSR0333R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33 OHM 1% WW AXIAL
ALSR0333R00FE12
RES 33 OHM 1% WW AXIAL ALSR0333R00FE12
RES 33ohm 1% WW AXIAL

RES 33ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-33-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-33-ND
Through Hole Resistors ALSR3F-33-ND
33 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

33 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0333R00FE12 ALSR3F-33-ND
Product Name RES 33 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chassis Mount Resistors - 1311261 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details