Vishay Intertechnology, Inc. Through Hole Resistors ALSR03330R0JE12

Description
330 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
330 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3J-330-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-330-ND
Through Hole Resistors ALSR3J-330-ND
330 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

330 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 330 OHM 5% WW AXIAL - ALSR03330R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 330 OHM 5% WW AXIAL
ALSR03330R0JE12
RES 330 OHM 5% WW AXIAL ALSR03330R0JE12
RES 330ohm 5% WW AXIAL

RES 330ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3J-330-ND ALSR03330R0JE12
Product Name Through Hole Resistors RES 330 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Surface Mount Resistors - 1-1614883-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 180 ohms
View Details
2 suppliers