Vishay Intertechnology, Inc. Through Hole Resistors ALSR0330R00JE12

Description
30 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
30 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3J-30-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-30-ND
Through Hole Resistors ALSR3J-30-ND
30 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 30 OHM 5% WW AXIAL - ALSR0330R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 5% WW AXIAL
ALSR0330R00JE12
RES 30 OHM 5% WW AXIAL ALSR0330R00JE12
RES 30ohm 5% WW AXIAL

RES 30ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3J-30-ND ALSR0330R00JE12
Product Name Through Hole Resistors RES 30 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 30 ohms 30 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Through Hole Resistors - 2019-CF1/2C821J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details