Vishay Intertechnology, Inc. RES 30 OHM 1% WW AXIAL ALSR0330R00FE12

Description
RES 30ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 30ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 30 OHM 1% WW AXIAL - ALSR0330R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 30 OHM 1% WW AXIAL
ALSR0330R00FE12
RES 30 OHM 1% WW AXIAL ALSR0330R00FE12
RES 30ohm 1% WW AXIAL

RES 30ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-30-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-30-ND
Through Hole Resistors ALSR3F-30-ND
30 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

30 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0330R00FE12 ALSR3F-30-ND
Product Name RES 30 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 30 ohms 30 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details