Vishay Intertechnology, Inc. RES 300 OHM 5% WW AXIAL ALSR03300R0JE12

Description
RES 300ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 300ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 300 OHM 5% WW AXIAL - ALSR03300R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300 OHM 5% WW AXIAL
ALSR03300R0JE12
RES 300 OHM 5% WW AXIAL ALSR03300R0JE12
RES 300ohm 5% WW AXIAL

RES 300ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-300-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-300-ND
Through Hole Resistors ALSR3J-300-ND
300 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

300 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03300R0JE12 ALSR3J-300-ND
Product Name RES 300 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 300 ohms 300 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers