Vishay Intertechnology, Inc. RES 2.0 OHM 5% WW AXIAL ALSR032R000JE12

Description
RES 2.0ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 2.0ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.0 OHM 5% WW AXIAL - ALSR032R000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.0 OHM 5% WW AXIAL
ALSR032R000JE12
RES 2.0 OHM 5% WW AXIAL ALSR032R000JE12
RES 2.0ohm 5% WW AXIAL

RES 2.0ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-2.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-2.0-ND
Through Hole Resistors ALSR3J-2.0-ND
2 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

2 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR032R000JE12 ALSR3J-2.0-ND
Product Name RES 2.0 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2 ohms 2 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/2C203J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details