Vishay Intertechnology, Inc. Through Hole Resistors ALSR032K500JE12

Description
2.5 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
2.5 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3J-2.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-2.5K-ND
Through Hole Resistors ALSR3J-2.5K-ND
2.5 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 2.5K OHM 5% WW AXIAL - ALSR032K500JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 5% WW AXIAL
ALSR032K500JE12
RES 2.5K OHM 5% WW AXIAL ALSR032K500JE12
RES 2.5Kohm 5% WW AXIAL

RES 2.5Kohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3J-2.5K-ND ALSR032K500JE12
Product Name Through Hole Resistors RES 2.5K OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers