Vishay Intertechnology, Inc. RES 2.5K OHM 1% WW AXIAL ALSR032K500FE12

Description
RES 2.5Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 2.5Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.5K OHM 1% WW AXIAL - ALSR032K500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.5K OHM 1% WW AXIAL
ALSR032K500FE12
RES 2.5K OHM 1% WW AXIAL ALSR032K500FE12
RES 2.5Kohm 1% WW AXIAL

RES 2.5Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-2.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-2.5K-ND
Through Hole Resistors ALSR3F-2.5K-ND
2.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

2.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR032K500FE12 ALSR3F-2.5K-ND
Product Name RES 2.5K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 2500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 1617589 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/2CT52R101JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers