Vishay Intertechnology, Inc. Through Hole Resistors ALSR0327R00FE12

Description
27 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
27 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-27-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-27-ND
Through Hole Resistors ALSR3F-27-ND
27 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

27 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 27 OHM 1% WW AXIAL - ALSR0327R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27 OHM 1% WW AXIAL
ALSR0327R00FE12
RES 27 OHM 1% WW AXIAL ALSR0327R00FE12
RES 27ohm 1% WW AXIAL

RES 27ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3F-27-ND ALSR0327R00FE12
Product Name Through Hole Resistors RES 27 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 3.5W Resistor - 52-BVE-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0030 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers