Vishay Intertechnology, Inc. Through Hole Resistors ALSR03250R0FE12

Description
250 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
250 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-250-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-250-ND
Through Hole Resistors ALSR3F-250-ND
250 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

250 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 250 OHM 1% WW AXIAL - ALSR03250R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 250 OHM 1% WW AXIAL
ALSR03250R0FE12
RES 250 OHM 1% WW AXIAL ALSR03250R0FE12
RES 250ohm 1% WW AXIAL

RES 250ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3F-250-ND ALSR03250R0FE12
Product Name Through Hole Resistors RES 250 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 250 ohms 250 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1249353 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers