Vishay Intertechnology, Inc. Through Hole Resistors ALSR03225R0JE12

Description
225 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
225 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3J-225-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-225-ND
Through Hole Resistors ALSR3J-225-ND
225 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

225 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 225 OHM 5% WW AXIAL - ALSR03225R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 225 OHM 5% WW AXIAL
ALSR03225R0JE12
RES 225 OHM 5% WW AXIAL ALSR03225R0JE12
RES 225ohm 5% WW AXIAL

RES 225ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3J-225-ND ALSR03225R0JE12
Product Name Through Hole Resistors RES 225 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 225 ohms 225 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Through Hole Resistors - 2123532 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
View Details