Vishay Intertechnology, Inc. Through Hole Resistors ALSR03220R0FE12

Description
220 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
220 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-220-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-220-ND
Through Hole Resistors ALSR3F-220-ND
220 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

220 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 220 OHM 1% WW AXIAL - ALSR03220R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1% WW AXIAL
ALSR03220R0FE12
RES 220 OHM 1% WW AXIAL ALSR03220R0FE12
RES 220ohm 1% WW AXIAL

RES 220ohm 1% WW AXIAL

Supplier's Site
Resistor - 59412817 - Radwell International
Willingboro, NJ, United States
Resistor
59412817
Resistor 59412817
RESISTOR, AXIAL, WIREWOUND, 220 OHM, 3W, 1%, 4.5X12.7 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, AXIAL, WIREWOUND, 220 OHM, 3W, 1%, 4.5X12.7 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR3F-220-ND ALSR03220R0FE12 59412817
Product Name Through Hole Resistors RES 220 OHM 1% WW AXIAL Resistor
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers