Vishay Intertechnology, Inc. RES 20 OHM 1% WW AXIAL ALSR0320R00FE12

Description
RES 20ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 20ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 20 OHM 1% WW AXIAL - ALSR0320R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 20 OHM 1% WW AXIAL
ALSR0320R00FE12
RES 20 OHM 1% WW AXIAL ALSR0320R00FE12
RES 20ohm 1% WW AXIAL

RES 20ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-20-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-20-ND
Through Hole Resistors ALSR3F-20-ND
20 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

20 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 141100942 - Radwell International
Willingboro, NJ, United States
Resistor
141100942
Resistor 141100942
RESISTOR, WIREWOUND, 20 OHM, 3 WATT, 1% TOLERANCE, 4.6 X 12.7 MM. FREE 2 YEAR RADWELL WARRANTY

RESISTOR, WIREWOUND, 20 OHM, 3 WATT, 1% TOLERANCE, 4.6 X 12.7 MM. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR0320R00FE12 ALSR3F-20-ND 141100942
Product Name RES 20 OHM 1% WW AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 20 ohms 20 ohms 20 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 4-1623750-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.0700 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1363283 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers