Vishay Intertechnology, Inc. RES 200 OHM 1% WW AXIAL ALSR03200R0FE12

Description
RES 200ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 200ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 200 OHM 1% WW AXIAL - ALSR03200R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 200 OHM 1% WW AXIAL
ALSR03200R0FE12
RES 200 OHM 1% WW AXIAL ALSR03200R0FE12
RES 200ohm 1% WW AXIAL

RES 200ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-200-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-200-ND
Through Hole Resistors ALSR3F-200-ND
200 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

200 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03200R0FE12 ALSR3F-200-ND
Product Name RES 200 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 200 ohms 200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C392J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - C1422KJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
2 suppliers