Vishay Intertechnology, Inc. RES 1.0 OHM 1% WW AXIAL ALSR031R000FE12

Description
RES 1.0ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.0ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.0 OHM 1% WW AXIAL - ALSR031R000FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0 OHM 1% WW AXIAL
ALSR031R000FE12
RES 1.0 OHM 1% WW AXIAL ALSR031R000FE12
RES 1.0ohm 1% WW AXIAL

RES 1.0ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-1.0-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-1.0-ND
Through Hole Resistors ALSR3F-1.0-ND
1 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR031R000FE12 ALSR3F-1.0-ND
Product Name RES 1.0 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1 ohms 1 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers