Vishay Intertechnology, Inc. RES 1.8K OHM 1% WW AXIAL ALSR031K800FE12

Description
RES 1.8Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.8Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.8K OHM 1% WW AXIAL - ALSR031K800FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.8K OHM 1% WW AXIAL
ALSR031K800FE12
RES 1.8K OHM 1% WW AXIAL ALSR031K800FE12
RES 1.8Kohm 1% WW AXIAL

RES 1.8Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-1.8K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-1.8K-ND
Through Hole Resistors ALSR3F-1.8K-ND
1.8 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1.8 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR031K800FE12 ALSR3F-1.8K-ND
Product Name RES 1.8K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1800 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1615866 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 50 ±ppm/°C
View Details
Through Hole Resistors - 4757047 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers