Vishay Intertechnology, Inc. RES 1.75K OHM 5% WW AXIAL ALSR031K750JE12

Description
RES 1.75Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.75Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.75K OHM 5% WW AXIAL - ALSR031K750JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.75K OHM 5% WW AXIAL
ALSR031K750JE12
RES 1.75K OHM 5% WW AXIAL ALSR031K750JE12
RES 1.75Kohm 5% WW AXIAL

RES 1.75Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-1.75K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-1.75K-ND
Through Hole Resistors ALSR3J-1.75K-ND
1.75 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1.75 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
Resistor - 101536550 - Radwell International
Willingboro, NJ, United States
Resistor
101536550
Resistor 101536550
RES 1.75K OHM 3W 5% AXIAL . FREE 2 YEAR RADWELL WARRANTY

RES 1.75K OHM 3W 5% AXIAL . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Radwell International
Product Category Resistors Resistors Resistors
Product Number ALSR031K750JE12 ALSR3J-1.75K-ND 101536550
Product Name RES 1.75K OHM 5% WW AXIAL Through Hole Resistors Resistor
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1750 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 2123602 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers