Vishay Intertechnology, Inc. RES 1.5K OHM 1% WW AXIAL ALSR031K500FE12

Description
RES 1.5Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.5Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.5K OHM 1% WW AXIAL - ALSR031K500FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.5K OHM 1% WW AXIAL
ALSR031K500FE12
RES 1.5K OHM 1% WW AXIAL ALSR031K500FE12
RES 1.5Kohm 1% WW AXIAL

RES 1.5Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-1.5K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-1.5K-ND
Through Hole Resistors ALSR3F-1.5K-ND
1.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1.5 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR031K500FE12 ALSR3F-1.5K-ND
Product Name RES 1.5K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1500 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers