Vishay Intertechnology, Inc. RES 1.25K OHM 5% WW AXIAL ALSR031K250JE12

Description
RES 1.25Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.25Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.25K OHM 5% WW AXIAL - ALSR031K250JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.25K OHM 5% WW AXIAL
ALSR031K250JE12
RES 1.25K OHM 5% WW AXIAL ALSR031K250JE12
RES 1.25Kohm 5% WW AXIAL

RES 1.25Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-1.25K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-1.25K-ND
Through Hole Resistors ALSR3J-1.25K-ND
1.25 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1.25 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR031K250JE12 ALSR3J-1.25K-ND
Product Name RES 1.25K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1250 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers