Vishay Intertechnology, Inc. RES 1.2K OHM 1% WW AXIAL ALSR031K200FE12

Description
RES 1.2Kohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1% WW AXIAL - ALSR031K200FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1% WW AXIAL
ALSR031K200FE12
RES 1.2K OHM 1% WW AXIAL ALSR031K200FE12
RES 1.2Kohm 1% WW AXIAL

RES 1.2Kohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-1.2K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-1.2K-ND
Through Hole Resistors ALSR3F-1.2K-ND
1.2 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1.2 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR031K200FE12 ALSR3F-1.2K-ND
Product Name RES 1.2K OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CVTPA100JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 1-1614973-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1070 ohms
View Details
2 suppliers