Vishay Intertechnology, Inc. RES 1.1K OHM 5% WW AXIAL ALSR031K100JE12

Description
RES 1.1Kohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 1.1Kohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.1K OHM 5% WW AXIAL - ALSR031K100JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 5% WW AXIAL
ALSR031K100JE12
RES 1.1K OHM 5% WW AXIAL ALSR031K100JE12
RES 1.1Kohm 5% WW AXIAL

RES 1.1Kohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-1.1K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-1.1K-ND
Through Hole Resistors ALSR3J-1.1K-ND
1.1 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1.1 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR031K100JE12 ALSR3J-1.1K-ND
Product Name RES 1.1K OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1100 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 2123570 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 47 ohms
View Details
Through Hole Resistors - 1825857 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details