Vishay Intertechnology, Inc. Through Hole Resistors ALSR031K100FE12

Description
1.1 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.1 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-1.1K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-1.1K-ND
Through Hole Resistors ALSR3F-1.1K-ND
1.1 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1.1 kOhms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.1K OHM 1% WW AXIAL - ALSR031K100FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.1K OHM 1% WW AXIAL
ALSR031K100FE12
RES 1.1K OHM 1% WW AXIAL ALSR031K100FE12
RES 1.1Kohm 1% WW AXIAL

RES 1.1Kohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3F-1.1K-ND ALSR031K100FE12
Product Name Through Hole Resistors RES 1.1K OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers