Vishay Intertechnology, Inc. Through Hole Resistors ALSR031K000JE12

Description
1 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3J-1.0K-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-1.0K-ND
Through Hole Resistors ALSR3J-1.0K-ND
1 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

1 kOhms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.0K OHM 5% WW AXIAL - ALSR031K000JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.0K OHM 5% WW AXIAL
ALSR031K000JE12
RES 1.0K OHM 5% WW AXIAL ALSR031K000JE12
RES 1.0Kohm 5% WW AXIAL

RES 1.0Kohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3J-1.0K-ND ALSR031K000JE12
Product Name Through Hole Resistors RES 1.0K OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers