Vishay Intertechnology, Inc. RES 180 OHM 5% WW AXIAL ALSR03180R0JE12

Description
RES 180ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 180ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 5% WW AXIAL - ALSR03180R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 5% WW AXIAL
ALSR03180R0JE12
RES 180 OHM 5% WW AXIAL ALSR03180R0JE12
RES 180ohm 5% WW AXIAL

RES 180ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-180-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-180-ND
Through Hole Resistors ALSR3J-180-ND
180 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03180R0JE12 ALSR3J-180-ND
Product Name RES 180 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details