Vishay Intertechnology, Inc. RES 180 OHM 1% WW AXIAL ALSR03180R0FE12

Description
RES 180ohm 1% WW AXIAL
Request a Quote Datasheet
Description
RES 180ohm 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 180 OHM 1% WW AXIAL - ALSR03180R0FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180 OHM 1% WW AXIAL
ALSR03180R0FE12
RES 180 OHM 1% WW AXIAL ALSR03180R0FE12
RES 180ohm 1% WW AXIAL

RES 180ohm 1% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3F-180-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-180-ND
Through Hole Resistors ALSR3F-180-ND
180 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

180 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR03180R0FE12 ALSR3F-180-ND
Product Name RES 180 OHM 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 180 ohms 180 ohms
Tolerance 1 +/- % 1 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMP-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers