Vishay Intertechnology, Inc. Through Hole Resistors ALSR03150R0JE12

Description
150 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
150 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3J-150-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-150-ND
Through Hole Resistors ALSR3J-150-ND
150 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

150 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 150 OHM 5% WW AXIAL - ALSR03150R0JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150 OHM 5% WW AXIAL
ALSR03150R0JE12
RES 150 OHM 5% WW AXIAL ALSR03150R0JE12
RES 150ohm 5% WW AXIAL

RES 150ohm 5% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3J-150-ND ALSR03150R0JE12
Product Name Through Hole Resistors RES 150 OHM 5% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614958-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.27 ohms
View Details
2 suppliers