Vishay Intertechnology, Inc. RES 12 OHM 5% WW AXIAL ALSR0312R00JE12

Description
RES 12ohm 5% WW AXIAL
Request a Quote Datasheet
Description
RES 12ohm 5% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12 OHM 5% WW AXIAL - ALSR0312R00JE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 5% WW AXIAL
ALSR0312R00JE12
RES 12 OHM 5% WW AXIAL ALSR0312R00JE12
RES 12ohm 5% WW AXIAL

RES 12ohm 5% WW AXIAL

Supplier's Site
Through Hole Resistors - ALSR3J-12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3J-12-ND
Through Hole Resistors ALSR3J-12-ND
12 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±5% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number ALSR0312R00JE12 ALSR3J-12-ND
Product Name RES 12 OHM 5% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12 ohms 12 ohms
Tolerance 5 +/- % 5 +/- %
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Chassis Mount Resistors - 1311272 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers