Vishay Intertechnology, Inc. Through Hole Resistors ALSR0312R00FE12

Description
12 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - ALSR3F-12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
ALSR3F-12-ND
Through Hole Resistors ALSR3F-12-ND
12 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

12 Ohms ±1% 3W Through Hole Resistor Axial Moisture Resistant Wirewound

Buy Now Datasheet
RES 12 OHM 1% WW AXIAL - ALSR0312R00FE12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12 OHM 1% WW AXIAL
ALSR0312R00FE12
RES 12 OHM 1% WW AXIAL ALSR0312R00FE12
RES 12ohm 1% WW AXIAL

RES 12ohm 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number ALSR3F-12-ND ALSR0312R00FE12
Product Name Through Hole Resistors RES 12 OHM 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 12 ohms 12 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.015 OHM 7W Resistor - 52-SMT-R015-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0150 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
3 suppliers
Surface Mount Resistors - 1-1614892-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1150 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details